Knick Interface LLC Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| AC/DC TRMS high-voltage current transducer conversion of sinusoidal and non-sinusoidal AC voltages to true root mean square (TRMS) DC values Input: 0 ... 5A AC Output: 4 ... 20 mA... | |
| AC/DC TRMS high-voltage current transducer conversion of sinusoidal and non-sinusoidal AC voltages to true root mean square (TRMS) DC values Input: AC mV inputs from shunts (50 mV, 60 mV,... | |
| High voltage isolator VariTrans Fixed settings type Input: ± 5 A Output: ± 20 mA Working voltage (basic isolation): 3.6 kV AC/DC Test voltage: 15 kV AC Power supply: 20... | |
| High-Voltage Amplifier VariTrans Calibrated range selection via switch Input: ± 1 / 1,5 / 2 / 3 / 5 A Output: ± 10 V / ± 20 mA / 4... | |
| High-Voltage Amplifier VariTrans Calibrated range selection via switch Input: ± 60 / 90 / 150 / 300 / 500 mV / 10V Output: ± 10 V / ± 20 mA... | |
| High-Voltage Amplifier VariTrans Calibrated range selection via switch Input: ±50 mV, ±60 mV, ±100 mV, ±120 mV, ±150 mV, ±180 mV, ±200 mV, ±300 mV Output: ±1 mA, ±2 mA... | |
| High-Voltage Amplifier VariTrans Fixed setting Input: -50...0...50 mV Output: 4...12...20 mA Working voltage (basic isolation): 3.6 kV AC/DC Test voltage: 15 kV AC Power supply: 20 ... 253 V AC/DC... | |
| High-Voltage Amplifier VariTrans with switchable calibrated settings Input: ± 50 mV / 0 ... 50 mV / ± 60 mV 0 ... 60 mV / ± 75 mV / 0... | |
| High-Voltage Isolation Amplifier Type P2: pluggable screw clamp terminals Input: selectable calibrated preset ranges 30 mV...100 V unipolar/bipolar Offset (zero point) adjustable +/- 5% Output: 10 V, 20 mA, 4...20... | |
| High-voltage transducer - Standard type, For current measurement via shunt resistor. Calibrated range selection via switch Input: ± 30, 50, 60, 90, 100 mV Output: 4..20mA, ±20mA, ±10V, ... Basic... | |
| High-voltage transducer for current measurement via shunt resistor. Calibrated range selection via switch Input: ± 120, 150, 180, 250, 300 mV Output: 4..20mA, ±20mA, ±10V, ... Basic / reinforced isolation... | |
| High-voltage transducer for current measurement via shunt resistor. Calibrated range selection via switch Input: ± 30, 50, 60, 90, 100 mV Output: 4..20mA, ±20mA, ±10V, ... Basic / reinforced isolation... | |
| Universal Amplifier With pluggable screw clamp terminals Input: calibrated ranges selectable via DIP switch: (±)30,45,50,60,75,90 ,100,150,300,1000 mV Output: selectable via DIP switch: (±) 10 V, (±)20 mA; 4...20 mA (active,... |