Isabellenhutte USA Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Product Name Notes
Shunt-based DC energy reference meter for power classes up to 500 kW A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges...
Compact, shunt-based current sensing for automotive applications, including UPS and energy storage systems, battery applications, and fuel cells. An affordable solution for 12-48V systems that don’t require galvanic isolation. Minimizes...
IAS is a cutting-edge current sensor that uses shunt and TMR (tunnel magneto resistance) current measurement to meet the highest standards of functional safety and availability. Engineered for redundant sensing...
Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220...
The IVT 3 Base is a compact high precision current measurement device, which is built on a platform concept where functional components can be added to adapt to many different...
The IVT-S is a high precision current measurement system,designed for DC applications, especially for automotiveapplicatio n. The product is based on a modular design andprovides flexibility for fast adaptations to...