A.H. Systems Inc. Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Product Name Notes
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-610 Current Probe is designed to permit...
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-611 Current Probe is designed to permit...
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-614 Current Probe is designed to permit...
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit...
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-616 Current Probe is designed to permit...
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-618 Current Probe is designed to permit...
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-619 Current Probe is designed to permit...
Injection Current Probes are used to inductively couple large RF currents into conductors passing through their aperture. The conductors are signal, control and power circuits of equipment under test for...
Injection Probe calibration fixtures are a part of the test equipment required by most of the Bulk current Injection Test Procedure Specifications. The Calibration Fixture allows the user to quickly...
The BCP-620 broadband current probe is a toroidal transformer used to measure RF current without directly connecting to the electrical conductor or cable under test. The conductor passing through the...
The ICP-621 injection current probe is used for specifications that require the injection of large frequency currents into cable bundles and individual wires. It can be used as an injection...
The test fixture is composed of an electrically short section of trough transmission line. The short section permits the measurement of current in the center conductor of the line, while...