Jiangyin Xinghuo Deyue Technology Co., Ltd. Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Product Name Notes
0-10Vac/Rated(passiv e)
0-5Vac/Rated-A
0-5Vac/Rated-B
100mVac/KA(naked)
24V/1.5A
24V/1A
4-20mAdc/Rated
5Aac/Rated
CE;UL;UKCA
For indoor use Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and...
Measured current range: ≤±2000A; Output form: 4-20mAdc(three-wire) /±4Vdc; Load: ≤500(current type)/≥100K(voltaget ype); Power supply voltage: 12V-24Vdc; Power consumption current: <40mAdc; Accuracy(Linearity): ≤1%; Response time: ≤50ns(±4Vdc)/≤300ms( 4-20mAdc); Operating humidity: ≤95%.
RS485 Modbus-Rtu