Enercorp Instruments Ltd. Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| AC Split Core Current Sensors Series SC200 convert a monitored AC current to a proportional 4-20mA output. AC Split Core Current Sensors Series SC200 are used to monitor motors, pumps,... | |
| AC Split Core Current Transducers Series SC100 converts a monitored AC current to a proportional DC voltage of 0 to 5 Volts. AC Split Core Current Transducers Series SC100 are... | |
| Split Core Current Sensors Model SC225 is our easiest to install fixed setpoint current operated solid state status sensor for status indication. The one unit is pre-set to switch at... | |
| Setpoint Current Operated Solid State Sensors AC or DC Loads. Solid Core Current Switch Sentry 250 is an adjustable setpoint current operated solid state sensor which monitors currents from... | |
| Low Cost Status Indication Fixed Setpoint Current Operated Solid State Status Sensor Current Switch Model 225 is our lowest cost fixed setpoint current operated solid state status sensor. Current Switch... | |
| Solid Core Current Transducers Sentry 200 Series with 4-20 mA output. Current Transducers Solid Core Sentry 200 Series converts a monitored AC current to a proportional 4-20 mA output. Current... | |
| Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current... | |
| The SC250 is our most flexible Current Operated Solid State Status Sensor. It monitors from 1 to 150 Amperes and switches up to 135 volts AC or DC. Internal circuits... |