C & C Lift Truck, Inc. CM SERIES 653 LEVER HOISTS H5310

Description
This unique series is the best value on the market today. High quality steel tool for close quarter pulling, stretching, and hoist work. Characteristic short handle, along with minimal lever pull effort makes this tool ideal for a broad range of applications. Features forged upper and lower hooks with heavy cast steel latches. Two chain guide rollers for positive chain engagement. Simple, one handed, free chaining for fast load attachment. Rubber handle grip for greater comfort. Hardened steel chain for strength and long wear life. Weston type braking system for positive load control and positioning. Double pawl arrangement for assured load control. Durable zinc plating on all internal parts for added corrosion protection. Minimal maintenance. Powder coated finish for added corrosion protection. 5 year warranty. FOB Shipping Point.
Description
This unique series is the best value on the market today. High quality steel tool for close quarter pulling, stretching, and hoist work. Characteristic short handle, along with minimal lever pull effort makes this tool ideal for a broad range of applications. Features forged upper and lower hooks with heavy cast steel latches. Two chain guide rollers for positive chain engagement. Simple, one handed, free chaining for fast load attachment. Rubber handle grip for greater comfort. Hardened steel chain for strength and long wear life. Weston type braking system for positive load control and positioning. Double pawl arrangement for assured load control. Durable zinc plating on all internal parts for added corrosion protection. Minimal maintenance. Powder coated finish for added corrosion protection. 5 year warranty. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
CM SERIES 653 LEVER HOISTS - H5310 - C & C Lift Truck, Inc.
Edison, NJ, USA
CM SERIES 653 LEVER HOISTS
H5310
CM SERIES 653 LEVER HOISTS H5310
This unique series is the best value on the market today. High quality steel tool for close quarter pulling, stretching, and hoist work. Characteristic short handle, along with minimal lever pull effort makes this tool ideal for a broad range of applications. Features forged upper and lower hooks with heavy cast steel latches. Two chain guide rollers for positive chain engagement. Simple, one handed, free chaining for fast load attachment. Rubber handle grip for greater comfort. Hardened steel chain for strength and long wear life. Weston type braking system for positive load control and positioning. Double pawl arrangement for assured load control. Durable zinc plating on all internal parts for added corrosion protection. Minimal maintenance. Powder coated finish for added corrosion protection. 5 year warranty. FOB Shipping Point.
  • This unique series is the best value on the market today.
  • High quality steel tool for close quarter pulling, stretching, and hoist work.

Characteristic short handle, along with minimal lever pull effort makes this tool ideal for a broad range of applications. Features forged upper and lower hooks with heavy cast steel latches. Two chain guide rollers for positive chain engagement. Simple, one handed, free chaining for fast load attachment. Rubber handle grip for greater comfort. Hardened steel chain for strength and long wear life. Weston type braking system for positive load control and positioning. Double pawl arrangement for assured load control. Durable zinc plating on all internal parts for added corrosion protection. Minimal maintenance. Powder coated finish for added corrosion protection. 5 year warranty. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Hoists
Product Number H5310
Product Name CM SERIES 653 LEVER HOISTS
Unit Weight 19.0 lbs (8.6 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type HandChain
Load Capacity 1000 to 10000 lbs (454 to 4535 kg)
View Details
Hydraulic Monorail Hoist - EH 50-H - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 4136.0 lbs (1875.7 kg)
View Details
Chain Block POWERTEX PCB-S1 WLL ton 10 - 500101000300070 - Certex UK
Specs
Unit Weight 141.3 lbs (64.1 kg)
Load Capacity 22046 lbs (9998 kg)
Line Type Chain
View Details
Hoists - 818645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 39.4 ft (120 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details