Custom MMIC RF / Microwave MMIC SP4T Switch CMD203C4

Description
The CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave MMIC SP4T Switch - CMD203C4 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave MMIC SP4T Switch
CMD203C4
RF / Microwave MMIC SP4T Switch CMD203C4
The CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Features

  • High isolation
  • Integrated 2:4 TTL decoder
  • Low loss broadband performance
  • Non-reflective design
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Positive gain slope

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD203C4
Product Name RF / Microwave MMIC SP4T Switch
Package Type Surface Mount
Control Interface TTL
Frequency Range 20000 MHz
Insertion Loss 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.02 - 20 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2320 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 20000 MHz
Insertion Loss 1 dB
View Details