Custom MMIC RF / Microwave High Isolation Non-reflective MMIC SPDT Switch CMD196

Description
The CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Description
The CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The CMD196 is a broadband high isolation non-reflective MMIC SPDT switch designed for RF and microwave applications, operating from DC to 28 GHz. It features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz, making it suitable for applications requiring minimal signal degradation. The switch operates with complementary control voltage logic lines of 0/-5 V and does not require an external bias supply, simplifying integration into various systems. The CMD196 has a small die size of 1350 µm x 850 µm, which is advantageous for compact designs. It is rated for RF input power up to +27 dBm and has a wide operating temperature range of -55 to 85 °C. The device is RoHS compliant and is sensitive to ESD, requiring careful handling during assembly.

Datasheet Summary
Powered by GS/AI

The CMD196 is a broadband high isolation non-reflective MMIC SPDT switch designed for RF and microwave applications, operating from DC to 28 GHz. It features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz, making it suitable for applications requiring minimal signal degradation. The switch operates with complementary control voltage logic lines of 0/-5 V and does not require an external bias supply, simplifying integration into various systems. The CMD196 has a small die size of 1350 µm x 850 µm, which is advantageous for compact designs. It is rated for RF input power up to +27 dBm and has a wide operating temperature range of -55 to 85 °C. The device is RoHS compliant and is sensitive to ESD, requiring careful handling during assembly.

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave High Isolation Non-reflective MMIC SPDT Switch - CMD196 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave High Isolation Non-reflective MMIC SPDT Switch
CMD196
RF / Microwave High Isolation Non-reflective MMIC SPDT Switch CMD196
The CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Features

  • Fast switching speed
  • High isolation
  • Low loss broadband performance
  • Non-reflective design
  • Positive gain slope
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD196
Product Name RF / Microwave High Isolation Non-reflective MMIC SPDT Switch
Package Type DIE
Frequency Range 28000 MHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switches - 2312-QPC2320SRDKR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details