Custom MMIC RF / Microwave MMIC SP3T Switch CMD234C4

Description
The CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from three to two. The CMD234C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from three to two. The CMD234C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave MMIC SP3T Switch - CMD234C4 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave MMIC SP3T Switch
CMD234C4
RF / Microwave MMIC SP3T Switch CMD234C4
The CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from three to two. The CMD234C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from three to two. The CMD234C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Features

  • High isolation
  • Integrated 2:4 TTL decoder
  • Low loss broadband performance
  • Non-reflective design
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Positive gain slope

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD234C4
Product Name RF / Microwave MMIC SP3T Switch
Package Type Surface Mount
Control Interface TTL
Frequency Range 15000 to 18000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
RF - Antenna tuners - BGSA403ML10 - BGSA403ML10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Type 4xSPST
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
View Details
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details