The CMD203 is a broadband MMIC SP4T switch designed for RF and microwave applications, operating over a frequency range of DC to 20 GHz. It features a low insertion loss of 2.4 dB and high isolation of 45 dB at 10 GHz, making it suitable for applications requiring efficient signal routing. The switch incorporates an integrated 2:4 TTL decoder, which simplifies control by reducing the number of required logic control lines from four to two. It operates with complementary control voltage logic lines of 0/-5 V and has a low DC current consumption. The CMD203 is packaged in die form with a compact size of 1350 µm x 1200 µm, and it is compliant with RoHS standards. The device is rated for an input power of +27 dBm and can operate within a temperature range of -40 to 85 °C.
The CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
EAR99
Released – for new design
| Custom MMIC | |
|---|---|
| Product Category | RF Switches |
| Product Number | CMD203 |
| Product Name | RF / Microwave MMIC SP4T Switch |
| Package Type | DIE |
| Frequency Range | 20000 MHz |
| Insertion Loss | 2.4 dB |