Custom MMIC DPDT Transfer Switch CMD272P3

Description
The CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and offers a low insertion loss of 1 dB and high isolation of 43 dB at 6 GHz. The CMD272P3 operates using complementary control voltage logic lines of 0/+5 V. Features Low loss broadband performance High isolation Non-reflective design Pb-free RoHS compliant 3x3 SMT package ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and offers a low insertion loss of 1 dB and high isolation of 43 dB at 6 GHz. The CMD272P3 operates using complementary control voltage logic lines of 0/+5 V. Features Low loss broadband performance High isolation Non-reflective design Pb-free RoHS compliant 3x3 SMT package ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPDT Transfer Switch - CMD272P3 - Custom MMIC
Chelmsford, MA, USA
DPDT Transfer Switch
CMD272P3
DPDT Transfer Switch CMD272P3
The CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and offers a low insertion loss of 1 dB and high isolation of 43 dB at 6 GHz. The CMD272P3 operates using complementary control voltage logic lines of 0/+5 V. Features Low loss broadband performance High isolation Non-reflective design Pb-free RoHS compliant 3x3 SMT package ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and offers a low insertion loss of 1 dB and high isolation of 43 dB at 6 GHz. The CMD272P3 operates using complementary control voltage logic lines of 0/+5 V.

Features

  • Low loss broadband performance
  • High isolation
  • Non-reflective design
  • Pb-free RoHS compliant 3x3 SMT package

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD272P3
Product Name DPDT Transfer Switch
Package Type Surface Mount
Control Interface TTL
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 10000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
RF - Antenna tuners - BGSA143GL10 - BGSA143GL10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details