Custom MMIC RF / Microwave High Isolation Non-reflective MMIC SPDT Switch CMD196C3

Description
The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design Pb-free RoHS compliant 3x3 SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design Pb-free RoHS compliant 3x3 SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave High Isolation Non-reflective MMIC SPDT Switch - CMD196C3 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave High Isolation Non-reflective MMIC SPDT Switch
CMD196C3
RF / Microwave High Isolation Non-reflective MMIC SPDT Switch CMD196C3
The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design Pb-free RoHS compliant 3x3 SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Features

  • Fast switching speed
  • High isolation
  • Low loss broadband performance
  • Non-reflective design
  • Pb-free RoHS compliant 3x3 SMT package
  • Positive gain slope

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD196C3
Product Name RF / Microwave High Isolation Non-reflective MMIC SPDT Switch
Package Type Surface Mount
Frequency Range 18000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2320SRDKR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF and Microwave Switch - SKY5A1007-B - Richardson RFPD
Specs
Package Type QFN
Frequency Range 400 to 5900 MHz
Insertion Loss 0.7000 dB
View Details