Custom MMIC RF / Microwave MMIC SP5T Switch CMD235C4

Description
The CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD235C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD235C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave MMIC SP5T Switch - CMD235C4 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave MMIC SP5T Switch
CMD235C4
RF / Microwave MMIC SP5T Switch CMD235C4
The CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD235C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features High isolation Integrated 2:4 TTL decoder Low loss broadband performance Non-reflective design Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD235C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Features

  • High isolation
  • Integrated 2:4 TTL decoder
  • Low loss broadband performance
  • Non-reflective design
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Positive gain slope

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD235C4
Product Name RF / Microwave MMIC SP5T Switch
Package Type Surface Mount
Control Interface TTL
Frequency Range 15000 to 18000 MHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Millimeter Wave Switches (DC-40 GHz), 4 x Absorptive SPDT - RC-4SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
2 suppliers
Waveguide Switches - NWSD-22 - kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details