Custom MMIC RF / Microwave High Isolation Reflective MMIC SPDT Switch CMD215

Description
The CMD215 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 40 GHz, the CMD215 features a low insertion loss of 2.3 dB and high isolation of 36 dB to 20 GHz. The CMD215 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Broadband performance Fast switching speed High isolation Low insertion loss Positive gain slope Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD215 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 40 GHz, the CMD215 features a low insertion loss of 2.3 dB and high isolation of 36 dB to 20 GHz. The CMD215 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Broadband performance Fast switching speed High isolation Low insertion loss Positive gain slope Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave High Isolation Reflective MMIC SPDT Switch - CMD215 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave High Isolation Reflective MMIC SPDT Switch
CMD215
RF / Microwave High Isolation Reflective MMIC SPDT Switch CMD215
The CMD215 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 40 GHz, the CMD215 features a low insertion loss of 2.3 dB and high isolation of 36 dB to 20 GHz. The CMD215 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Broadband performance Fast switching speed High isolation Low insertion loss Positive gain slope Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD215 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 40 GHz, the CMD215 features a low insertion loss of 2.3 dB and high isolation of 36 dB to 20 GHz. The CMD215 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Features

  • Broadband performance
  • Fast switching speed
  • High isolation
  • Low insertion loss
  • Positive gain slope
  • Small die size

ECCN

EAR99

Life Cycle

For new design

Package

  • DIE
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD215
Product Name RF / Microwave High Isolation Reflective MMIC SPDT Switch
Package Type DIE
Frequency Range 40000 MHz
Insertion Loss 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Switches - BGS14WMA9 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 50 to 6000 MHz
Insertion Loss 0.2200 dB
View Details
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Waveguide Switches - NWSD-34 - kTB Solutions
Specs
Frequency Range 22000 to 33000 MHz
Type Double Pole Double Throw; DPDT
View Details