Custom MMIC Non-reflective GaAs RF / Microwave MMIC SPDT Switch CMD195

Description
The CMD195 is a broadband non-reflective GaAs RF / Microwave MMIC SPDT switch in die form. The CMD195 covers DC to 20 GHz and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded together without the need for gain equalization circuitry. The CMD195 switch MMIC die operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Non-reflective design Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD195 is a broadband non-reflective GaAs RF / Microwave MMIC SPDT switch in die form. The CMD195 covers DC to 20 GHz and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded together without the need for gain equalization circuitry. The CMD195 switch MMIC die operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Non-reflective design Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-reflective GaAs RF / Microwave MMIC SPDT Switch - CMD195 - Custom MMIC
Chelmsford, MA, USA
Non-reflective GaAs RF / Microwave MMIC SPDT Switch
CMD195
Non-reflective GaAs RF / Microwave MMIC SPDT Switch CMD195
The CMD195 is a broadband non-reflective GaAs RF / Microwave MMIC SPDT switch in die form. The CMD195 covers DC to 20 GHz and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded together without the need for gain equalization circuitry. The CMD195 switch MMIC die operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Non-reflective design Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD195 is a broadband non-reflective GaAs RF / Microwave MMIC SPDT switch in die form. The CMD195 covers DC to 20 GHz and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded together without the need for gain equalization circuitry. The CMD195 switch MMIC die operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Features

  • Fast switching speed
  • High isolation
  • Non-reflective design
  • Positive gain slope
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD195
Product Name Non-reflective GaAs RF / Microwave MMIC SPDT Switch
Package Type DIE
Frequency Range 20000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMSD3S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details