Custom MMIC RF / Microwave High Isolation Non-reflective MMIC SPST Switch CMD204C3

Description
The CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design - RF1 and RF2 Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design - RF1 and RF2 Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave High Isolation Non-reflective MMIC SPST Switch - CMD204C3 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave High Isolation Non-reflective MMIC SPST Switch
CMD204C3
RF / Microwave High Isolation Non-reflective MMIC SPST Switch CMD204C3
The CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design - RF1 and RF2 Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Features

  • Fast switching speed
  • High isolation
  • Low loss broadband performance
  • Non-reflective design - RF1 and RF2
  • Pb-free RoHS compliant 3x3 mm SMT package
  • Positive gain slope

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD204C3
Product Name RF / Microwave High Isolation Non-reflective MMIC SPST Switch
Package Type Surface Mount
Frequency Range 20000 MHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details