Custom MMIC RF / Microwave High Isolation Non-reflective MMIC SPST Switch CMD204

Description
The CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design - RF1 and RF2 Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design - RF1 and RF2 Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave High Isolation Non-reflective MMIC SPST Switch - CMD204 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave High Isolation Non-reflective MMIC SPST Switch
CMD204
RF / Microwave High Isolation Non-reflective MMIC SPST Switch CMD204
The CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection. Features Fast switching speed High isolation Low loss broadband performance Non-reflective design - RF1 and RF2 Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • Fast switching speed
  • High isolation
  • Low loss broadband performance
  • Non-reflective design - RF1 and RF2
  • Positive gain slope
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD204
Product Name RF / Microwave High Isolation Non-reflective MMIC SPST Switch
Package Type DIE
Frequency Range 20000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 2312-QPC1022TR7DKR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details