Custom MMIC RF / Microwave High Isolation Reflective MMIC SPDT Switch CMD230

Description
The CMD230 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 26 GHz, the CMD230 features a low insertion loss of 1.4 dB and high isolation of 40 dB at 13 GHz. The CMD230 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Positive gain slope Reflective design Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD230 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 26 GHz, the CMD230 features a low insertion loss of 1.4 dB and high isolation of 40 dB at 13 GHz. The CMD230 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Positive gain slope Reflective design Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave High Isolation Reflective MMIC SPDT Switch - CMD230 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave High Isolation Reflective MMIC SPDT Switch
CMD230
RF / Microwave High Isolation Reflective MMIC SPDT Switch CMD230
The CMD230 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 26 GHz, the CMD230 features a low insertion loss of 1.4 dB and high isolation of 40 dB at 13 GHz. The CMD230 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features Fast switching speed High isolation Low loss broadband performance Positive gain slope Reflective design Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD230 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 26 GHz, the CMD230 features a low insertion loss of 1.4 dB and high isolation of 40 dB at 13 GHz. The CMD230 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Features

  • Fast switching speed
  • High isolation
  • Low loss broadband performance
  • Positive gain slope
  • Reflective design
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD230
Product Name RF / Microwave High Isolation Reflective MMIC SPDT Switch
Package Type DIE
Frequency Range 26000 MHz
Insertion Loss 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
RF Switches - BGS12SN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2500 dB
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details
Waveguide Switches - NWSD-28 - kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details