Custom MMIC SP6T Non-reflective Switch CMD236C4

Description
The CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features Low loss broadband performance High isolation Non-reflective design Integrated 3:8 TTL decoder Pb-free RoHS compliant 4x4 mm SMT package ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features Low loss broadband performance High isolation Non-reflective design Integrated 3:8 TTL decoder Pb-free RoHS compliant 4x4 mm SMT package ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP6T Non-reflective Switch - CMD236C4 - Custom MMIC
Chelmsford, MA, USA
SP6T Non-reflective Switch
CMD236C4
SP6T Non-reflective Switch CMD236C4
The CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. Features Low loss broadband performance High isolation Non-reflective design Integrated 3:8 TTL decoder Pb-free RoHS compliant 4x4 mm SMT package ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Features

  • Low loss broadband performance
  • High isolation
  • Non-reflective design
  • Integrated 3:8 TTL decoder
  • Pb-free RoHS compliant 4x4 mm SMT package

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD236C4
Product Name SP6T Non-reflective Switch
Package Type Surface Mount
Control Interface TTL
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 18000 MHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS12N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 1000 MHz
Type Single Pole Twelve Throw; SP9T~SP12T
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switches - 2312-TGS2353-2-SM-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details