Custom MMIC RF / Microwave MMIC SPDT Switch CMD195C3

Description
The CMD195C3 is a broadband RF / Microwave MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. The CMD195C3 covers DC to 18 GHz (L through Ku band) and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded together without the need for gain equalization circuitry. The CMD195C3 operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features High isolation Non-reflective design Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD195C3 is a broadband RF / Microwave MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. The CMD195C3 covers DC to 18 GHz (L through Ku band) and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded together without the need for gain equalization circuitry. The CMD195C3 operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features High isolation Non-reflective design Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF / Microwave MMIC SPDT Switch - CMD195C3 - Custom MMIC
Chelmsford, MA, USA
RF / Microwave MMIC SPDT Switch
CMD195C3
RF / Microwave MMIC SPDT Switch CMD195C3
The CMD195C3 is a broadband RF / Microwave MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. The CMD195C3 covers DC to 18 GHz (L through Ku band) and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded together without the need for gain equalization circuitry. The CMD195C3 operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. Features High isolation Non-reflective design Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD195C3 is a broadband RF / Microwave MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. The CMD195C3 covers DC to 18 GHz (L through Ku band) and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded together without the need for gain equalization circuitry. The CMD195C3 operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Features

  • High isolation
  • Non-reflective design
  • Pb-free RoHS compliant 3x3 mm SMT package
  • Positive gain slope

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Switches
Product Number CMD195C3
Product Name RF / Microwave MMIC SPDT Switch
Package Type Surface Mount
Frequency Range 18000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switches - 2312-CMD196C3DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details