Quarktwin Technology Ltd. Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad | |
| RF Attenuators 0dB ~ 31dB 0 Hz ~ 4 GHz 50 Ohms 24dBm Module, SMA Connectors | |
| RF Attenuators 1.5dB 0 Hz ~ 3 GHz 50 Ohms 100mW 0404 (1010 Metric), Concave | |
| RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 1.7W 6-VDFN Exposed Pad | |
| RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 1.1W 6-VDFN Exposed Pad | |
| RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 1.4W 6-VDFN Exposed Pad | |
| RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad | |
| RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 800mW 6-VDFN Exposed Pad | |
| RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead | |
| RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad | |
| RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead | |
| RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W 6-VDFN Exposed Pad | |
| RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead | |
| RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 30W 3-SMD, No Lead | |
| RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 60W 3-SMD, No Lead | |
| RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-TDFN Exposed Pad | |
| RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 1.7W 6-VDFN Exposed Pad | |
| RF Attenuators 5dB 0 Hz ~ 18 GHz 50 Ohms 1.4W 6-VDFN Exposed Pad | |
| RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead | |
| RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1.6W 6-VDFN Exposed Pad | |
| RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 1.3W 6-VDFN Exposed Pad | |
| RF Attenuators 8dB 0 Hz ~ 18 GHz 50 Ohms 1.2W 6-VDFN Exposed Pad | |
| RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 1.1W 6-VDFN Exposed Pad |
| << Prev |