TTM Technologies Inc. Attenuators XRA30AA30SES

Description
ATTENUATOR 30 WATTS, 30DB
Request a Quote Datasheet
Description
ATTENUATOR 30 WATTS, 30DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1173-XRA30AA30SESTR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR 30 WATTS, 30DB

ATTENUATOR 30 WATTS, 30DB

Buy Now Datasheet
Attenuators - 1173-XRA30AA30SESCT-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR 30 WATTS, 30DB

ATTENUATOR 30 WATTS, 30DB

Buy Now Datasheet
Attenuators - 1173-XRA30AA30SESDKR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR 30 WATTS, 30DB

ATTENUATOR 30 WATTS, 30DB

Buy Now Datasheet
Attenuator - PCB Mount - XRA30AA30SES - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
XRA30AA30SES
Attenuator - PCB Mount XRA30AA30SES
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Attenuators - XRA30AA30SES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
XRA30AA30SES
Attenuators XRA30AA30SES
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 30W 3-SMD, No Lead

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 30W 3-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1173-XRA30AA30SESTR-ND XRA30AA30SES XRA30AA30SES
Product Name Attenuators Attenuator - PCB Mount Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details