TTM Technologies Inc. Attenuator - PCB Mount XRA10AA5SES

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - XRA10AA5SES - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
XRA10AA5SES
Attenuator - PCB Mount XRA10AA5SES
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 4244-XRA10AA5SESTR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR 10 WATTS, 5DB

ATTENUATOR 10 WATTS, 5DB

Buy Now Datasheet
Attenuators - 4244-XRA10AA5SESCT-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR 10 WATTS, 5DB

ATTENUATOR 10 WATTS, 5DB

Buy Now Datasheet
Attenuators - 4244-XRA10AA5SESDKR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR 10 WATTS, 5DB

ATTENUATOR 10 WATTS, 5DB

Buy Now Datasheet
Attenuators - XRA10AA5SES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
XRA10AA5SES
Attenuators XRA10AA5SES
RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead

RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number XRA10AA5SES 4244-XRA10AA5SESTR-ND XRA10AA5SES
Product Name Attenuator - PCB Mount Attenuators Attenuators
Frequency 6 GHz 0.0 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details