TTM Technologies Inc. Attenuators XRA10AA20SES

Description
SMD ATTENUATOR 20DB 2010
Request a Quote Datasheet
Description
SMD ATTENUATOR 20DB 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-XRA10AA20SESDKR-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 20DB 2010

SMD ATTENUATOR 20DB 2010

Buy Now Datasheet
Attenuators - 4244-XRA10AA20SESCT-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 20DB 2010

SMD ATTENUATOR 20DB 2010

Buy Now Datasheet
Attenuators - 4244-XRA10AA20SESTR-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 20DB 2010

SMD ATTENUATOR 20DB 2010

Buy Now Datasheet
Attenuator - PCB Mount - XRA10AA20SES - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
XRA10AA20SES
Attenuator - PCB Mount XRA10AA20SES
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - XRA10AA20SES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
XRA10AA20SES
Attenuators XRA10AA20SES
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead

Buy Now Datasheet
RF and Wireless - Attenuators - XRA10AA20SES - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
XRA10AA20SES
RF and Wireless - Attenuators XRA10AA20SES
SMD ATTENUATOR 20DB 2010

SMD ATTENUATOR 20DB 2010

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-XRA10AA20SESDKR-ND XRA10AA20SES XRA10AA20SES XRA10AA20SES
Product Name Attenuators Attenuator - PCB Mount Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
RF Attenuators - 2823263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details