TTM Technologies Inc. Attenuators XRA10AA2SES

Description
SMD ATTENUATOR 2DB 2010
Request a Quote Datasheet
Description
SMD ATTENUATOR 2DB 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-XRA10AA2SESTR-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 2DB 2010

SMD ATTENUATOR 2DB 2010

Buy Now Datasheet
Attenuators - 4244-XRA10AA2SESDKR-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 2DB 2010

SMD ATTENUATOR 2DB 2010

Buy Now Datasheet
Attenuators - 4244-XRA10AA2SESCT-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 2DB 2010

SMD ATTENUATOR 2DB 2010

Buy Now Datasheet
Attenuators - XRA10AA2SES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
XRA10AA2SES
Attenuators XRA10AA2SES
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 10W 3-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-XRA10AA2SESTR-ND XRA10AA2SES
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors SMA; SMA
View Details
Digitally Controlled Attenuators - NDA-2000-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 2 GHz
View Details