Modular Jacks, Modular Jack - Right Angle, Input Output Connectors RJ45, RA, 8P8C, Without LEDs, Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSBE5380C1.
RJ45, RA, Shielded, No LEDs
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No
Modular Connectors / Ethernet Connectors RJ45 RA Shielded No LEDs
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJSBE5380C1 | RJSBE5380C1 | RJSBE5380C1 | RJSBE5380C1-ND | 49X7144 | RJSBE5380C1 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | |||||
| Geometry | Right Angle |