Pacific International Bearing, Inc. Datasheets for Angular Contact Bearings
Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use.
Angular Contact Bearings: Learn more
| Product Name | Notes |
|---|---|
| 15° contact angle | |
| 18° contact angle | |
| 25° contact angle | |
| Angular Contact Ball Bearing | |
| Angular Contact Bearing | |
| Angular Contact Screw Drive | |
| Angular Contact Type A | |
| Angular Contact Type-A | |
| INA Brand / Angular Contact Ball Bearing | |
| Needle roller/angular contact | |
| SKF Brand / 35 Mm X 55 Mm X 10 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| SKF Brand / 55 Mm X 80 Mm X 13 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| SNFA Brand / 100mm X 140mm X 20mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 10mm X 19mm X 5mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 110mm X 150mm X 20mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 110mm X 150mm X 20mm / Super Precision / Angular Contact Bearing / 25° Contact Angle / Duplex Universal | |
| SNFA Brand / 120mm X 165mm X 22mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 120mm X 165mm X 22mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Universal Match | |
| SNFA Brand / 120mm X 165mm X 22mm / Super Precision / Angular Contact Bearing / 25° Contact Angle / Duplex Universal | |
| SNFA Brand / 12mmx 21mm X 5mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 130mm X 180mm X 24mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 140mm X 190mm X 24mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 150mm X 210mm X 28mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 17mm X 26mm X 5mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 20mm X 32mm X 7mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 25mm X 37mm X 7mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 25mm X 37mm X 7mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Pair - Face-to-face | |
| SNFA Brand / 30mm X 42mm X 7mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal | |
| SNFA Brand / 50mm X 65mm X 7mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Universal Match | |
| SNFA Brand / 60mm X 78mm X 10mm / Super Precision / Angular Contact Bearing / 25° Contact Angle / Triple - Universal Matched | |
| SNFA Brand / 90mm X 115mm X 13mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal |
| << Prev | Next >> |