KAYDON Bearings Thin Section SA045AR0

Description
Angular Contact Type A
Description
Angular Contact Type A
Datasheet
Datasheet Summary
Powered by GS/AI

The SA045AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 4.5000 inches, an outer diameter of 5.0 inches, and a width of 0.2500 inches. Both the ring and ball materials are made of stainless steel, providing durability and resistance to corrosion. The bearing is designed with an open closure, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a compact design with reliable performance.

Datasheet Summary
Powered by GS/AI

The SA045AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 4.5000 inches, an outer diameter of 5.0 inches, and a width of 0.2500 inches. Both the ring and ball materials are made of stainless steel, providing durability and resistance to corrosion. The bearing is designed with an open closure, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a compact design with reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - SA045AR0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SA045AR0
Thin Section SA045AR0
Angular Contact Type A

Angular Contact Type A

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number SA045AR0
Product Name Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Stainless Steel
Features Thin-section
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details