INA, NKIB5911 ,NEEDLE BEARING 55X80X34MM. FREE 2 YEAR RADWELL WARRANTY
Needle roller/angular contact
| Radwell International | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Needle Roller Bearings | Angular Contact Bearings |
| Product Number | 19461176 | NKIB5911 |
| Product Name | Bearing | Needle Roller Angular Contact Bearings |
| Design Units | Metric | |
| Bore | 2.1654 inch (55.000 mm) | |
| Outside Diameter | 3.1496 inch (80.000 mm) | |
| Static Radial | 22481 lbs (10195 kg) |