Needle roller/angular contact
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Angular Contact Bearings |
| Product Number | NKIA5910 |
| Product Name | Needle Roller Angular Contact Bearings |
| Design Units | Metric |
| Bore | 1.9685 inch (50.000 mm) |
| Outside Diameter | 2.8346 inch (72.000 mm) |
| Static Radial | 17985 lbs (8156 kg) |