KAYDON Bearings Thin Section ND060AR0

Description
Angular Contact Type A
Description
Angular Contact Type A
Datasheet
Datasheet Summary
Powered by GS/AI

The ND060AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 5.9998 inches, an outer diameter of 7.0003 inches, and a width of 0.5000 inches. The bearing is constructed with corrosion-resistant plated materials for both the rings and balls, enhancing its durability in various applications. The design is open, allowing for easy lubrication and maintenance. This bearing is suitable for applications requiring a lightweight and compact solution while maintaining high performance.

Datasheet Summary
Powered by GS/AI

The ND060AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 5.9998 inches, an outer diameter of 7.0003 inches, and a width of 0.5000 inches. The bearing is constructed with corrosion-resistant plated materials for both the rings and balls, enhancing its durability in various applications. The design is open, allowing for easy lubrication and maintenance. This bearing is suitable for applications requiring a lightweight and compact solution while maintaining high performance.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - ND060AR0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
ND060AR0
Thin Section ND060AR0
Angular Contact Type A

Angular Contact Type A

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number ND060AR0
Product Name Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Corrosion Resistant Plated
Features Thin-section
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details