KAYDON Bearings Thin Section SC045AR0

Description
Angular Contact Type A
Description
Angular Contact Type A
Datasheet
Datasheet Summary
Powered by GS/AI

The SC045AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 4.5000 inches, an outer diameter of 5.2500 inches, and a width of 0.3750 inches. Both the ring and ball materials are made of stainless steel, providing durability and resistance to corrosion. This bearing is designed with an open closure, allowing for easy lubrication and maintenance. It is suitable for applications requiring a compact design while maintaining high load capacity and precision.

Datasheet Summary
Powered by GS/AI

The SC045AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 4.5000 inches, an outer diameter of 5.2500 inches, and a width of 0.3750 inches. Both the ring and ball materials are made of stainless steel, providing durability and resistance to corrosion. This bearing is designed with an open closure, allowing for easy lubrication and maintenance. It is suitable for applications requiring a compact design while maintaining high load capacity and precision.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - SC045AR0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SC045AR0
Thin Section SC045AR0
Angular Contact Type A

Angular Contact Type A

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number SC045AR0
Product Name Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Stainless Steel
Features Thin-section
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details