KAYDON Bearings Thin Section ND080AR0

Description
Angular Contact Type A
Description
Angular Contact Type A
Datasheet
Datasheet Summary
Powered by GS/AI

The ND080AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 7.9998 inches and an outer diameter of 9.0003 inches, with a width of 0.5000 inches. The bearing is constructed from corrosion-resistant plated materials for both the rings and balls, ensuring durability in various applications. It is designed with an open closure type, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a lightweight and compact bearing solution while maintaining high performance.

Datasheet Summary
Powered by GS/AI

The ND080AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 7.9998 inches and an outer diameter of 9.0003 inches, with a width of 0.5000 inches. The bearing is constructed from corrosion-resistant plated materials for both the rings and balls, ensuring durability in various applications. It is designed with an open closure type, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a lightweight and compact bearing solution while maintaining high performance.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - ND080AR0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
ND080AR0
Thin Section ND080AR0
Angular Contact Type A

Angular Contact Type A

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number ND080AR0
Product Name Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Corrosion Resistant Plated
Features Thin-section
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details