Needle roller/angular contact
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Angular Contact Bearings |
| Product Number | NKIB5902-XL |
| Product Name | Needle Roller Angular Contact Bearings |
| Design Units | Metric |
| Bore | 0.5906 inch (15.000 mm) |
| Outside Diameter | 1.1024 inch (28.000 mm) |
| Static Radial | 3057 lbs (1387 kg) |