S10003AS0 -- THIN SECTION
Pacific International Bearing, Inc.
Thin Section
S10003AS0
Description
Angular Contact Type-A
-
Pacific International Bearing, Inc.
Datasheet
Description
Angular Contact Type-A
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Angular Contact Bearings |
|
Product Number
|
S10003AS0 |
|
Product Name
|
Thin Section |
|
Type
|
Thin-section
|
Unlock Full Specs
to access all available technical data
Similar Products
Material / Plating
Steel
Seals / Shields
Single Seal
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Pump
Grease
13000 rpm
Oil
17000 rpm
View Details
Design Features
Angular Contact Full Ceramic Bearings
Static Axial
46 lbs (21 kg)
Dynamic Axial
115 lbs (52 kg)
View Details
Quality Bearings & Components
Type
Double Row Angular Contact
Design Units
Metric
Bore
2.3622 inch (60.000 mm)
View Details