Needle roller/angular contact
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Angular Contact Bearings |
| Product Number | NKIB5901 |
| Product Name | Needle Roller Angular Contact Bearings |
| Design Units | Metric |
| Bore | 0.4724 inch (12.000 mm) |
| Outside Diameter | 0.9449 inch (24.000 mm) |
| Static Radial | 1866 lbs (846 kg) |