KAYDON Bearings Thin Section SD250AR0

Description
Angular Contact Type A
Description
Angular Contact Type A
Datasheet
Datasheet Summary
Powered by GS/AI

The SD250AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 25.0 inches and an outer diameter of 26.0 inches, with a width of 0.5000 inches. Both the ring and ball materials are made of stainless steel, providing durability and resistance to corrosion. The bearing is designed with an open closure, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a lightweight and compact bearing solution while maintaining high performance.

Datasheet Summary
Powered by GS/AI

The SD250AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 25.0 inches and an outer diameter of 26.0 inches, with a width of 0.5000 inches. Both the ring and ball materials are made of stainless steel, providing durability and resistance to corrosion. The bearing is designed with an open closure, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a lightweight and compact bearing solution while maintaining high performance.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - SD250AR0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SD250AR0
Thin Section SD250AR0
Angular Contact Type A

Angular Contact Type A

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number SD250AR0
Product Name Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Stainless Steel
Features Thin-section
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details