KAYDON Bearings Thin Section ND120AR0

Description
Angular Contact Type A
Description
Angular Contact Type A
Datasheet
Datasheet Summary
Powered by GS/AI

The ND120AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 11.9998 inches and an outer diameter of 13.0003 inches, with a width of 0.5000 inches. The bearing is constructed from corrosion-resistant plated materials for both the rings and balls, ensuring durability in various applications. This model is designed with an open closure type, allowing for easy lubrication and maintenance. The dimensions and material specifications make it suitable for applications requiring lightweight and compact bearing solutions.

Datasheet Summary
Powered by GS/AI

The ND120AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 11.9998 inches and an outer diameter of 13.0003 inches, with a width of 0.5000 inches. The bearing is constructed from corrosion-resistant plated materials for both the rings and balls, ensuring durability in various applications. This model is designed with an open closure type, allowing for easy lubrication and maintenance. The dimensions and material specifications make it suitable for applications requiring lightweight and compact bearing solutions.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - ND120AR0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
ND120AR0
Thin Section ND120AR0
Angular Contact Type A

Angular Contact Type A

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number ND120AR0
Product Name Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Corrosion Resistant Plated
Features Thin-section
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details