Needle roller/angular contact
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Angular Contact Bearings |
| Product Number | NKIA5911 |
| Product Name | Needle Roller Angular Contact Bearings |
| Design Units | Metric |
| Bore | 2.1654 inch (55.000 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |
| Static Radial | 22481 lbs (10195 kg) |