RBC Bearings Thin Section KF110AR0-RBC

Description
Angular Contact Type-A
Description
Angular Contact Type-A
Datasheet
Datasheet Summary
Powered by GS/AI

The KF110AR0-RBC is a precision thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 11.0000 inches and an outer diameter of 12.5000 inches, with a width of 0.7500 inches. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design and is rated with ABEC 1 precision and C0 radial clearance. This product is suitable for applications requiring a lightweight and compact bearing solution.

Datasheet Summary
Powered by GS/AI

The KF110AR0-RBC is a precision thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 11.0000 inches and an outer diameter of 12.5000 inches, with a width of 0.7500 inches. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design and is rated with ABEC 1 precision and C0 radial clearance. This product is suitable for applications requiring a lightweight and compact bearing solution.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - KF110AR0-RBC - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
KF110AR0-RBC
Thin Section KF110AR0-RBC
Angular Contact Type-A

Angular Contact Type-A

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number KF110AR0-RBC
Product Name Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Bearing Class ABEC1 / Class 0 / P0; Abec 1
Features Thin-section
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details
5mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1905 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details