Needle roller/angular contact
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Angular Contact Bearings |
| Product Number | NKIB5907-XL |
| Product Name | Needle Roller Angular Contact Bearings |
| Design Units | Metric |
| Bore | 1.3780 inch (35.000 mm) |
| Outside Diameter | 2.1654 inch (55.000 mm) |
| Static Radial | 11240 lbs (5098 kg) |