PTB Sales, Inc. Datasheets for Mechanical Vacuum Pumps and Systems
Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| Ask for current price. The Veeco Dektak V200-Si is an advanced surface profilometer that measures surface texture below submicro-inch and film thickness to 262 �m with high accuracy. | |
| Edwards small EXT70 uses a magnetic upper bearing and a ceramic lower bearing. In the EXT250M the rotor is entirely supported by magnetic bearings and can be mounted in any... | |
| ET Series controllers are 19" rack, tuning free controllers that require no battery back up. If power fails rotational energy generates electric power to support the rotor. Pump and controllers... | |
| Let us know if you need Torlon vanes. If the requested voltage is not in stock then we will purchase a new motor and split the cost with you. They... | |
| Most Oerlikon Leybold TURBOVAC TMP models produce a clean, hydrocarbon free vacuum at an ultimate pressure of <10-10 mbar. Other features of the TMP models include grease lubricated bearings... | |
| Note: All controllers are set to 110 to 220V voltage at 50/60 Hz except for the ETC 10000, which is set to 220 to 440V. | |
| PTB Sales toll free: 866-332-0500 | |
| Rebuilt Varian Angle Valves | |
| The KT-Series pump has an oil circulating pump to provide adequate lubrication at all pressures including atmosphere. The vacuum pump has three cams and pistons pumping in parallel, driven by... | |
| The Oerlikon Leybold Vacuum Trivac B are oil-sealed rotary vane vacuum pumps. Oil which is injected into the pump chamber is used for sealing, lubrication and cooling purposes. The pump... | |
| The Seiko Seiki turbo pumps use magnetically levitated bearings, which have several benefits. There is no risk of vacuum contamination, a vital feature in semiconductor and scientific applications where even... | |
| The Turbo-V controllers are frequency converters with self diagnostic and protection features. The half rack unit has a multifunction alphanumeric display for pump status and error code diagnostics. It displays... | |
| The Varian MacroTorr pump is capable of operating at high foreline pressures because of the high speed to compression ratio. These pumps have silicon nitride, ceramic bearings. Each turbo pump... | |
| These EBARA turbomolecular pumps offer full magnetic levitation, which provides for a clean, reliable vacuum. The ET Series features a five axis magnetic bearing with two styles of rotor: high... | |
| These Varian turbo pumping stations are self contained high vacuum pumping systems. They integrate a turbo pump, dry backing pump and controller into one easy to use high vacuum pumping... | |
| These VAT valves are listed by size. We have pneumatic, manual and stepper versions available for most types since VAT has made them in a modular fashion. Valves that have... | |
| This TSU 260 D turbo station has its backing pump mounted on a vibration-isolated baseplate. A safety valve on the backing pump shuts the pump off against the high vacuum... | |
| TPH and TPU models of the Pfeiffer/Balzers turbo are identical with regard to their design, the only difference being the intake flange. The TPH pumps have a KF or ISO-K... | |
| Use the Pfeiffer/Balzers mechanical frequency converter chart to help find the appropriate converter to control your Balzers pump. Contact us for more information on controllers. | |
| We also offer repair service. PTB Sales toll free: 866-332-0500 | |
| We also offer repair service PTB Sales toll free: 866-332-0500 | |
| We also offer repair service PTB Sales toll free: 866-332-0500 *This Shimadzu turbo pump spins freely. | |
| Specifications 146 148 149 149 212 412 612 912 Displacement cfm 30 50 80 100 150 300 600 730 Displacement m 3/hr 50 85 135 170 255 510 1,020... | |
| NT Specifications 20 150/360 1000/1500 Input Voltage 50/60 Hz Selectable, 110/220/240 ±10% Start-up Power - 0.75kVA 0.9/1.2kVA Operating Power - 0.13kVA 0.15/0.2kVA Max. Output Voltage 3 x 42V 3 x... | |
| Specifications H600/H1000 Input voltage V AC 200 to 24±10% Input power at start/under rated operation: kVA 2.6/1.0 to 2.6 Input Frequency Hz 584 Ambient temp. range °C 0 to 40... |