PTB Sales, Inc. Shimadzu Turbo Pumps & Controllers TMP-2001 *

Description
We also offer repair service PTB Sales toll free: 866-332-0500 *This Shimadzu turbo pump spins freely.
Description
We also offer repair service PTB Sales toll free: 866-332-0500 *This Shimadzu turbo pump spins freely.

Suppliers

Company
Product
Description
Supplier Links
Shimadzu Turbo Pumps & Controllers - TMP-2001 * - PTB Sales, Inc.
Azusa, CA, United States
Shimadzu Turbo Pumps & Controllers
TMP-2001 *
Shimadzu Turbo Pumps & Controllers TMP-2001 *
We also offer repair service PTB Sales toll free: 866-332-0500 *This Shimadzu turbo pump spins freely.

We also offer repair service

PTB Sales toll free: 866-332-0500

*This Shimadzu turbo pump spins freely.

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Mechanical Vacuum Pumps and Systems
Product Number TMP-2001 *
Product Name Shimadzu Turbo Pumps & Controllers
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Screw Vacuum Pump - COBRA NC 0400 B, 0630 C, 1000 B - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 206 to 590 CFM (350 to 1003 m³/hr)
View Details
Wet Rotary Vane Vacuum Pumps - EU HWT Series EU 160 HWT - Vooner FloGard LLC
Specs
Pumping Speed 107 CFM (182 m³/hr)
Motor Power 5.5 HP
View Details
Vacuum pump unit - COMBI RU 3554 - Pfeiffer Vacuum, Inc.
Specs
Configuration Combination
Application Industrial
Ultimate Vacuum 0.0075 torr (29.9 in Hg vac)
View Details
MS120 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
Pumping Speed 70.56 CFM (120 m³/hr)
View Details