PTB Sales, Inc. Datasheets for RF Generators

RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications.
RF Generators: Learn more

Product Name Notes
Comdel CLF-5000 The Comdel CLF-5000 generator provides stable power up to 5 kW over a frequency range of 350 to 450 kHz. It may be operated in a fixed frequency,...
$4,800 AD-TEC AX-2000EUII RF generator, 90 day warranty.
Notice the interface difference between the MKS ENI OEM-12A and the OEM-12B power supplies. MKS ENI Matchwork Impedance Matching Networks provide tuning from 40W to 10kW and 2MHz to 40.68Mhz.
Operating at a frequency range of 1.8MHz to 2.17MHz, these MKS ENI mid. frequency GMW-25 and GMW-50 have the DSP-based control module which automatically measures forward RF power and reflected...
Seren IPS Industrial Power Systems R3027W is from the R3001 and L3001 line of RF power supplies. Seren “R Series” products utilize Field-Effect Transistors in the exciter and power amplifier...
The Advanced Energy PE Power Pack is configured with slaves for additional power. Advanced Energy power supplies are sold with a 90 day warranty. ASTECH ATL-100RA are match networks in...
These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3,...
These Daihen microwave and RF power supplies are sold rebuilt with a 90 day parts and labor warranty.
These MKS ENI sources will be rebuilt and tested with a 90 day warranty. The DPG is a dual output generator for RF and also * up to 500V DC.