PTB Sales, Inc. Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| ESDP GVSP The Edwards scroll dry pump, ESDP comes in two sizes named 12 and 30. The GVSP is the newer version. Either version is easy to install with no... | |
| XDS Bearings are isolated from the vacuum environment by a the XDS bearing shield. Uniquely, there are no bearings, bearings purges, grease or oil under vacuum. Controllable gas ballast is... | |
| Ask for current price. Temescal BJD-2400 vacuum system. | |
| Alcatel Vacuum is now called Adixen. I series : Analytical Pascal, instrumentation SD series : Standard Pascal, non-corrosive C1 series : Chemical Pascal, high resistance to corrosion C2 series :... | |
| ANEST IWATA scroll pump comparison: ISP-250B ~ Edwards ESDP12; Varian DS300 ISP-500B ~ Varian DS600; Edwards ESDP30, GVSP30 The ISP-500C is also called the Scroll Meister. We also offer repair... | |
| Ask for our end of the year discounts for the configuration you need. The Edwards iQ pump consists of the iQDP40 and iQDP80 dry pumps with the option of QMB250F,... | |
| Edwards iH and iL system dry pumps are designed specifically for difficult semiconductor processes that produce unwanted by-products or corrosion. The Edwards iL model is an economy version which cannot... | |
| Go to our package page to see the ADP 81 or 122P with blower and electronics. Adixen/Alcatel has more information on multi stage dry pumps. We also offer repair service. | |
| Go to Vacuubrand for more information and specifications on the CVC 2II and the ME 4C. | |
| Perkin-Elmer Digitel 1500 ion pump system controllers. | |
| The DRYTEL 31, 32, 34 and 100 are dry pumping units incorporating an Adixen/Alcatel molecular drag pump (MDP). Designed to be used as bench top or easily integrated in a... | |
| The Edwards E2M and E1M pumps are two stage, direct drive, sliding vane, oil sealed pumps. The drive is provided through a flexible coupling by a single or three phase... | |
| The following pump is for the SD 90V. The PC-010 controller is for the SD 90V. | |
| The IPUP (Integrated Point of Use Pump) is designed for integration on semiconductor process tools and cleanroom operation. Replacing larger remote dry pumps located away from the process tools. Features... | |
| The IPX 100A is rebuilt by Edwards with warranty, and offers rapid pump down from atmosphere to less than 4 x 10-3 Torr. IPX 100A differs from the IPX... | |
| The large Perkin Elmer ion pump in the picture has two eight inch CF ports. We also offer repair service. | |
| The PC-010 controller is for the SD 90V. | |
| The Temescal BJD-1800 vacuum system pumps down to 2x10-7 torr in 30 minutes. It operates in the 10-6 range with. An 8" CTI Cryogenics pump is the most... | |
| The Varian VacIon controllers includes the MiniVac and MultiVac for various power and interfacing needs. PTB sells each ion pump controller cleaned, tested and with properly functioning lights and switches. | |
| The Varian VHS Series bulge contour increases gas capture and maintains lower pressure for the process. VHS pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance... | |
| These pumps are rebuilt and come with a one year warranty. Specifications include fore and rear pump. We also offer repair service for these and the older series: 40x20, 50x20,... | |
| These sputter ion pumps are sold cleaned-tested or rebuilt. The Varian VacIon includes Diode, Triode, Noble Diode and StarCell pumps. Also included are non-evaporable getter (NEG) or titanium sublimation combination... | |
| We also offer repair service. | |
| We also sell: Dry Compression Piston Vacuum Pumps ScrewLine We also offer repair service. | |
| Specifications SC 5 D SC 15 D SC 30 D SC 60 D Peak speed @ 60 Hz (cfm) 3.8 10.6 21.2 42.4 Ultimate pressure (Torr) 3.8 x 10 -2... |