PTB Sales, Inc. Oerlikon Leybold Turbo Pumps TMP 1100C

Description
Most Oerlikon Leybold TURBOVAC TMP models produce a clean, hydrocarbon free vacuum at an ultimate pressure of <10-10 mbar. Other features of the TMP models include grease lubricated bearings that permit the pump to operate in any desired angular position, while retaining the advantages of single axial flow construction; dynamic balancing of the pump's replaceable rotor/spindle assembly produces silent running with minimal vibration; the turbine and drive assembly with internal motor are mounted in a stainless steel housing; the pump motor is protected from overheating by a thermal switch, which turns off the pump's frequency converter if the pump motor exceeds its safe operating temperature limit; a heat treated aluminum alloy is used for the rotor assembly; the complete drive assembly including bearings and motor is located in the fore vacuum space. Let us know if you're looking for parts. We also offer repair service.
Description
Most Oerlikon Leybold TURBOVAC TMP models produce a clean, hydrocarbon free vacuum at an ultimate pressure of <10-10 mbar. Other features of the TMP models include grease lubricated bearings that permit the pump to operate in any desired angular position, while retaining the advantages of single axial flow construction; dynamic balancing of the pump's replaceable rotor/spindle assembly produces silent running with minimal vibration; the turbine and drive assembly with internal motor are mounted in a stainless steel housing; the pump motor is protected from overheating by a thermal switch, which turns off the pump's frequency converter if the pump motor exceeds its safe operating temperature limit; a heat treated aluminum alloy is used for the rotor assembly; the complete drive assembly including bearings and motor is located in the fore vacuum space. Let us know if you're looking for parts. We also offer repair service.

Suppliers

Company
Product
Description
Supplier Links
Oerlikon Leybold Turbo Pumps - TMP 1100C - PTB Sales, Inc.
Azusa, CA, United States
Oerlikon Leybold Turbo Pumps
TMP 1100C
Oerlikon Leybold Turbo Pumps TMP 1100C
Most Oerlikon Leybold TURBOVAC TMP models produce a clean, hydrocarbon free vacuum at an ultimate pressure of <10-10 mbar. Other features of the TMP models include grease lubricated bearings that permit the pump to operate in any desired angular position, while retaining the advantages of single axial flow construction; dynamic balancing of the pump's replaceable rotor/spindle assembly produces silent running with minimal vibration; the turbine and drive assembly with internal motor are mounted in a stainless steel housing; the pump motor is protected from overheating by a thermal switch, which turns off the pump's frequency converter if the pump motor exceeds its safe operating temperature limit; a heat treated aluminum alloy is used for the rotor assembly; the complete drive assembly including bearings and motor is located in the fore vacuum space. Let us know if you're looking for parts. We also offer repair service.

Most Oerlikon Leybold TURBOVAC TMP models produce a clean, hydrocarbon free vacuum at an ultimate pressure of <10-10 mbar. Other features of the TMP models include grease lubricated bearings that permit the pump to operate in any desired angular position, while retaining the advantages of single axial flow construction; dynamic balancing of the pump's replaceable rotor/spindle assembly produces silent running with minimal vibration; the turbine and drive assembly with internal motor are mounted in a stainless steel housing; the pump motor is protected from overheating by a thermal switch, which turns off the pump's frequency converter if the pump motor exceeds its safe operating temperature limit; a heat treated aluminum alloy is used for the rotor assembly; the complete drive assembly including bearings and motor is located in the fore vacuum space. Let us know if you're looking for parts. We also offer repair service.

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Mechanical Vacuum Pumps and Systems
Product Number TMP 1100C
Product Name Oerlikon Leybold Turbo Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 106 to 57036 CFM (180 to 97000 m³/hr)
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST100 - Daitron Co., Ltd.
Specs
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
Pumping Speed 34.25 to 43.08 CFM (58.25 to 73.26 m³/hr)
View Details
Multi-stage roots vacuum pumps - TORRI BD 0600 A - Pfeiffer Vacuum, Inc.
Specs
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
Pumping Speed 353 CFM (600 m³/hr)
View Details
Vooner FloGard® V490, 450 to 570 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V490XVE6-H - Vooner FloGard LLC
Specs
Application Chemical; Food; Pulp, Paper, Mining
Pumping Speed 15.89 to 20.13 CFM (27.02 to 34.23 m³/hr)
Technology Liquid Ring
View Details