PTB Sales, Inc. Datasheets for Thin Film Monitors
Thin film monitors are used to analyze and/or control thin film deposition rate, composition and properties.
Thin Film Monitors: Learn more
| Product Name | Notes |
|---|---|
| Ask for current price. The Veeco Dektak V200-Si is an advanced surface profilometer that measures surface texture below submicro-inch and film thickness to 262 �m with high accuracy. | |
| Ask for pricing. The Dektak IIA is used for making accurate measurements on small vertical features ranging in height from 100 to 655,000 angstroms. Dektak IIA acquires data by moving... | |
| PTB Sales toll free: 866-332-0500 | |
| The STC-200 utilizes the time tested 6Mhz quartz crystal as the sensor device. It's CRT display allows the clear presentation of data and deposition status. Both numeric and graphical data... | |
| The Sycon STM-100 Thickness/Rate Monitor/MF a precision mass and film thickness measurement instrument for use in thin film deposition processes and other quartz crystal microbalance applications. |