PTB Sales, Inc. Varian Turbo-V Controllers V80

Description
The Turbo-V controllers are frequency converters with self diagnostic and protection features. The half rack unit has a multifunction alphanumeric display for pump status and error code diagnostics. It displays rotational speed as the pump starts up and indicates when full speed is reached. At any time during the operation of the pump, the speed, current, power, and bearing temperature can be displayed. Its microprocessor acts as a pump cycle log, and can display the number of vacuum cycles, the cycle time for the current cycle, and the total operating hours on the pump. The Navigator series, NAV on the tag, mounts directly onto the bottom of the turbo pump. It has no display since it is meant to be linked into your system's process control.
Description
The Turbo-V controllers are frequency converters with self diagnostic and protection features. The half rack unit has a multifunction alphanumeric display for pump status and error code diagnostics. It displays rotational speed as the pump starts up and indicates when full speed is reached. At any time during the operation of the pump, the speed, current, power, and bearing temperature can be displayed. Its microprocessor acts as a pump cycle log, and can display the number of vacuum cycles, the cycle time for the current cycle, and the total operating hours on the pump. The Navigator series, NAV on the tag, mounts directly onto the bottom of the turbo pump. It has no display since it is meant to be linked into your system's process control.

Suppliers

Company
Product
Description
Supplier Links
Varian Turbo-V Controllers - V80 - PTB Sales, Inc.
Azusa, CA, United States
Varian Turbo-V Controllers
V80
Varian Turbo-V Controllers V80
The Turbo-V controllers are frequency converters with self diagnostic and protection features. The half rack unit has a multifunction alphanumeric display for pump status and error code diagnostics. It displays rotational speed as the pump starts up and indicates when full speed is reached. At any time during the operation of the pump, the speed, current, power, and bearing temperature can be displayed. Its microprocessor acts as a pump cycle log, and can display the number of vacuum cycles, the cycle time for the current cycle, and the total operating hours on the pump. The Navigator series, NAV on the tag, mounts directly onto the bottom of the turbo pump. It has no display since it is meant to be linked into your system's process control.

The Turbo-V controllers are frequency converters with self diagnostic and protection features. The half rack unit has a multifunction alphanumeric display for pump status and error code diagnostics. It displays rotational speed as the pump starts up and indicates when full speed is reached. At any time during the operation of the pump, the speed, current, power, and bearing temperature can be displayed. Its microprocessor acts as a pump cycle log, and can display the number of vacuum cycles, the cycle time for the current cycle, and the total operating hours on the pump.

The Navigator series, NAV on the tag, mounts directly onto the bottom of the turbo pump. It has no display since it is meant to be linked into your system's process control.

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Mechanical Vacuum Pumps and Systems
Product Number V80
Product Name Varian Turbo-V Controllers
Unlock Full Specs
to access all available technical data

Similar Products

IDP-15 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Pumping Speed 7.53 to 9.06 CFM (12.8 to 15.4 m³/hr)
Ultimate Vacuum 0.0100 torr (29.9 in Hg vac)
View Details
Multi-stage roots vacuum pumps - A 804 H/X - Pfeiffer Vacuum, Inc.
Specs
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
Pumping Speed 412 CFM (700 m³/hr)
View Details
Vooner VaneGard® VG20, 75 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG20SS4-L - Vooner FloGard LLC
Specs
Application Chemical; Food; Pulp, Paper, Mining
Pumping Speed 2.65 CFM (4.5 m³/hr)
Technology Liquid Ring
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SSX300 - Daitron Co., Ltd.
Specs
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
Pumping Speed 141 to 177 CFM (240 to 300 m³/hr)
View Details