PTB Sales, Inc. Seiko Seiki Turbo Pump Controllers STC-M

Description
Specifications H600/H1000 Input voltage V AC 200 to 24±10% Input power at start/under rated operation: kVA 2.6/1.0 to 2.6 Input Frequency Hz 584 Ambient temp. range °C 0 to 40 Storage temp. range °C -25 to +55(excluding a battery) Battery storage temp. range °C -20 to +40 Weight kg 40 Dimensions W x H x D(mm) 480 x 199 x 503 Battery used 12V 2Ah x 4
Description
Specifications H600/H1000 Input voltage V AC 200 to 24±10% Input power at start/under rated operation: kVA 2.6/1.0 to 2.6 Input Frequency Hz 584 Ambient temp. range °C 0 to 40 Storage temp. range °C -25 to +55(excluding a battery) Battery storage temp. range °C -20 to +40 Weight kg 40 Dimensions W x H x D(mm) 480 x 199 x 503 Battery used 12V 2Ah x 4

Suppliers

Company
Product
Description
Supplier Links
Seiko Seiki Turbo Pump Controllers - STC-M - PTB Sales, Inc.
Azusa, CA, United States
Seiko Seiki Turbo Pump Controllers
STC-M
Seiko Seiki Turbo Pump Controllers STC-M
Specifications H600/H1000 Input voltage V AC 200 to 24±10% Input power at start/under rated operation: kVA 2.6/1.0 to 2.6 Input Frequency Hz 584 Ambient temp. range °C 0 to 40 Storage temp. range °C -25 to +55(excluding a battery) Battery storage temp. range °C -20 to +40 Weight kg 40 Dimensions W x H x D(mm) 480 x 199 x 503 Battery used 12V 2Ah x 4
SpecificationsH600/H1000
Input voltage V AC200 to 24±10%
Input power at start/under rated operation: kVA2.6/1.0 to 2.6
Input Frequency Hz584
Ambient temp. range °C0 to 40
Storage temp. range °C-25 to +55(excluding a battery)
Battery storage temp. range °C-20 to +40
Weight kg40
Dimensions W x H x D(mm)480 x 199 x 503
Battery used12V 2Ah x 4
Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Mechanical Vacuum Pumps and Systems
Product Number STC-M
Product Name Seiko Seiki Turbo Pump Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 106 to 57036 CFM (180 to 97000 m³/hr)
View Details
MS-101 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
Pumping Speed 107 CFM (182 m³/hr)
View Details
Vacuum pump unit - COMBI RH 2504 L - Pfeiffer Vacuum, Inc.
Specs
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
Ultimate Vacuum 0.0075 torr (29.9 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
Technology Rotary Screw
View Details