PTB Sales, Inc. Pfeiffer/Balzers Turbo Pump Controllers TPG 251 A

Description
Use the Pfeiffer/Balzers mechanical frequency converter chart to help find the appropriate converter to control your Balzers pump. Contact us for more information on controllers.
Description
Use the Pfeiffer/Balzers mechanical frequency converter chart to help find the appropriate converter to control your Balzers pump. Contact us for more information on controllers.

Suppliers

Company
Product
Description
Supplier Links
Pfeiffer/Balzers Turbo Pump Controllers - TPG 251 A - PTB Sales, Inc.
Azusa, CA, United States
Pfeiffer/Balzers Turbo Pump Controllers
TPG 251 A
Pfeiffer/Balzers Turbo Pump Controllers TPG 251 A
Use the Pfeiffer/Balzers mechanical frequency converter chart to help find the appropriate converter to control your Balzers pump. Contact us for more information on controllers.

Use the Pfeiffer/Balzers mechanical frequency converter chart to help find the appropriate converter to control your Balzers pump. Contact us for more information on controllers.

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Mechanical Vacuum Pumps and Systems
Product Number TPG 251 A
Product Name Pfeiffer/Balzers Turbo Pump Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Dry Claw Vacuum Pump - Mink MV 0312 B - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
Pumping Speed 203 CFM (345 m³/hr)
View Details
IDP-7 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Pumping Speed 4.23 to 5.35 CFM (7.2 to 9.1 m³/hr)
Ultimate Vacuum 0.0300 to 0.0200 torr (29.9 to 29.9 in Hg vac)
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SSX300 - Daitron Co., Ltd.
Specs
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
Pumping Speed 141 to 177 CFM (240 to 300 m³/hr)
View Details
Vooner FloGard® V460, 130 to 170 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V460C-L - Vooner FloGard LLC
Specs
Application Chemical; Food; Pulp, Paper, Mining
Pumping Speed 4.59 to 6 CFM (7.81 to 10.21 m³/hr)
Technology Liquid Ring
View Details